LV5012MD-AH Semiconductors - ICs by ON Semiconductor

LED DRIVER ANALOGUE/PWM 70KHZ WSOIC14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.47
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Device Topology Boost Buck Flyback
Input Voltage Min 8.5V
Input Voltage Max 24V
Output Voltage Max 220V
Output Current Max 1A
Switching Frequency 70kHz
No. of Outputs 1Outputs
IC Mounting SMD
Driver Case Style WSOIC
No. of Pins 14Pins
Operating Temperature Min -30°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2019)
Dimming Control Type Analogue PWM
Output Current 1A
Output Voltage 220V

Alternative Descriptions

LED DRIVER, AC/DC, 70KHZ, WSOIC-14 | Farnell
Led Driver, Buck-Boost, 70Khz, Wsoic-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LV5012MD-AH?

Additional datasheets, footprints and schematics for LV5012MD-AH are listed on our Part Details page. You can also find images and similar parts to LV5012MD-AH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LV5012MD-AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV5012MD-AH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LV5012MD-AH fall under?

The LV5012MD-AH is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LV5012MD-AH when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LV5012MD-AH you can contact the distributor directly for product support, shipping queries etc.

Is the LV5012MD-AH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LV5012MD-AH have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LV5012MD-AH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LV5012MD-AH often in real-time on the comparison pages.

What if I can't find stock of LV5012MD-AH?

You can fill out our help required form which you can use to request a quote for LV5012MD-AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay