Device Topology | Boost Buck Flyback |
---|---|
Input Voltage Min | 8.5V |
Input Voltage Max | 24V |
Output Voltage Max | 100V |
Output Current Max | 500mA |
Switching Frequency | 70kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | NSOIC |
No. of Pins | 10Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Dimming Control Type | Analogue |
Output Current | 500mA |
Output Voltage | 100V |
LED DRIVER, AC/DC, 70KHZ, NSOIC-10 | Farnell |
Led Driver, Analog/Triac, 70Khz, Nsoic10 | Newark Electronics |
Where can I find additional details, specifications and documents for a LV5011MD-AH?
Additional datasheets, footprints and schematics for LV5011MD-AH are listed on our Part Details page. You can also find images and similar parts to LV5011MD-AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV5011MD-AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV5011MD-AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV5011MD-AH fall under?
The LV5011MD-AH is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LV5011MD-AH when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV5011MD-AH you can contact the distributor directly for product support, shipping queries etc.
Is the LV5011MD-AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV5011MD-AH have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LV5011MD-AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV5011MD-AH often in real-time on the comparison pages.
What if I can't find stock of LV5011MD-AH?
You can fill out our help required form which you can use to request a quote for LV5011MD-AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.