Status: | Unknown |
---|---|
Series: | LV0104 Series |
RoHS: | Unknown |
Sensor Output | I2C Digital |
---|---|
Wavelength of Peak Sensitivity | 550nm |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Ambient Light Sensor Case Style | ODCSP |
No. of Pins | 4Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | LV0104 Series |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Ambient Light Sensor |
IC Package Type | CSP |
AMBIENT LIGHT SENSOR, I2C, CSP-4 | Farnell |
Ambient Light Sensor/Reel |Onsemi LV0104CS-TLM-H | Newark Electronics |
Where can I find additional details, specifications and documents for a LV0104CS-TLM-H?
Additional datasheets, footprints and schematics for LV0104CS-TLM-H are listed on our Part Details page. You can also find images and similar parts to LV0104CS-TLM-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV0104CS-TLM-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV0104CS-TLM-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV0104CS-TLM-H fall under?
The LV0104CS-TLM-H is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LV0104CS-TLM-H when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV0104CS-TLM-H you can contact the distributor directly for product support, shipping queries etc.
Is the LV0104CS-TLM-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV0104CS-TLM-H have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LV0104CS-TLM-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV0104CS-TLM-H often in real-time on the comparison pages.
What if I can't find stock of LV0104CS-TLM-H?
You can fill out our help required form which you can use to request a quote for LV0104CS-TLM-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.