Status: | Unknown |
---|---|
Series: | LTR Series |
RoHS: | Unknown |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0235
|
1,490
in stock
|
Buy Now | |
Avnet Asia
from US$0.0192
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0160
|
9,950
in stock
|
Buy Now | |
CoreStaff
from US$0.0230
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
1,490
in stock
|
Buy Now | |
element14
from US$0.0250
|
1,490
in stock
|
Buy Now | |
Future Electronics
from US$0.0336
|
-
|
Buy Now | |
Avnet America
from US$0.0230
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 1kohm |
Product Range | LTR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 750mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res High Power Thick Film 1206 1k Ohm 1% 3/4W ±100ppm/°C Molded Paper T/R | Avnet Asia |
Res, 1K, 1%, 0612, 0.75W | Newark Electronics |
RES, 1K, 1%, 0612, 0.75W | element14 |
LTR Series 1206 1 kOhm â–’1% 0.75 W â–’100 ppm/â–‘C SMT High Power Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a LTR18EZPF1001?
Additional datasheets, footprints and schematics for LTR18EZPF1001 are listed on our Part Details page. You can also find images and similar parts to LTR18EZPF1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTR18EZPF1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTR18EZPF1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTR18EZPF1001 fall under?
The LTR18EZPF1001 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to LTR18EZPF1001 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTR18EZPF1001 you can contact the distributor directly for product support, shipping queries etc.
Is the LTR18EZPF1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTR18EZPF1001 have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for LTR18EZPF1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTR18EZPF1001 often in real-time on the comparison pages.
What if I can't find stock of LTR18EZPF1001?
You can fill out our help required form which you can use to request a quote for LTR18EZPF1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.