Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
No stock
|
Buy Now |
Zero Power Resistance at 25°C | 680ohm |
---|---|
Thermistor Mounting | SMD |
Product Range | - |
Operating Voltage Max | 50V |
Applications | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 0.45mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 10Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +125°C |
Overload Voltage | 100V |
Power Rating | 100mW |
Resistance | 680ohm |
Resistance @ 70°C | 799ohm |
Resistance Tolerance | ± 5% |
Temp Coeff Tolerance + | 10% |
Temp Coeff Tolerance - | 10% |
Temperature Coeff. + | 3900ppm/°C |
Temperature Coefficient @ 25°C - 75°C | 3000ppm |
Thermistor Case Style | 0805 [2012 Metric] |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | PTC |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating | 50VDC |
Voltage Rating V DC | 50V |
RESISTOR, TEMPERATURE SENSING, 680R | Farnell |
Where can I find additional details, specifications and documents for a LT73680RJTG?
Additional datasheets, footprints and schematics for LT73680RJTG are listed on our Part Details page. You can also find images and similar parts to LT73680RJTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT73680RJTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT73680RJTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT73680RJTG fall under?
The LT73680RJTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to LT73680RJTG when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT73680RJTG you can contact the distributor directly for product support, shipping queries etc.
Is the LT73680RJTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT73680RJTG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LT73680RJTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT73680RJTG often in real-time on the comparison pages.
What if I can't find stock of LT73680RJTG?
You can fill out our help required form which you can use to request a quote for LT73680RJTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.