Status: | Unknown |
---|---|
Series: | LT73 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 3kohm |
---|---|
Thermistor Mounting | SMD |
Product Range | LT73 Series |
Operating Voltage Max | 50V |
Applications | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +125°C |
Resistance | 3kohm |
Thermistor Case Style | 0805 [2012 Metric] |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | PTC |
THERMISTOR, PTC, SMD, 3KOHM | element14 |
Thick Film Resistors | Newark Electronics |
Special Order: LT73 3900 2A 3K0 5% 4KRL Thermistor | Part Number: LT7339002A3K0JTG | Internal Number: 1624338-2 | Alias Number: LT733K0JTG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a LT7339002A3K0JTG?
Additional datasheets, footprints and schematics for LT7339002A3K0JTG are listed on our Part Details page. You can also find images and similar parts to LT7339002A3K0JTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT7339002A3K0JTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT7339002A3K0JTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT7339002A3K0JTG fall under?
The LT7339002A3K0JTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to LT7339002A3K0JTG when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT7339002A3K0JTG you can contact the distributor directly for product support, shipping queries etc.
Is the LT7339002A3K0JTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT7339002A3K0JTG have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and TE Store have stock available or on a lead time for LT7339002A3K0JTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT7339002A3K0JTG often in real-time on the comparison pages.
What if I can't find stock of LT7339002A3K0JTG?
You can fill out our help required form which you can use to request a quote for LT7339002A3K0JTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.