Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck-Boost |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 15V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 16Pins |
Output Current | 100mA |
Output Voltage Min | -15V |
Output Voltage Max | -1.25V |
Switching Frequency | 100kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Output Voltage | -5V |
Output Voltage Nom. | -5V |
Primary Input Voltage | 15V |
Dc-Dc Conv, Switched-Capacitor, Soic-16 | Newark Electronics |
3.5 V to 15 VIN, 100-mA output current switched-capacitor voltage converters with regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a LT1054IDW?
Additional datasheets, footprints and schematics for LT1054IDW are listed on our Part Details page. You can also find images and similar parts to LT1054IDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1054IDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1054IDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1054IDW fall under?
The LT1054IDW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT1054IDW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1054IDW you can contact the distributor directly for product support, shipping queries etc.
Is the LT1054IDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1054IDW have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LT1054IDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1054IDW often in real-time on the comparison pages.
What if I can't find stock of LT1054IDW?
You can fill out our help required form which you can use to request a quote for LT1054IDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.