Status: | Unknown |
---|---|
Series: | AVX - LT Series |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now |
Product Range | AVX - LT Series |
---|---|
Capacitance | 10µF |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Voltage Rating | 25V |
Capacitor Case Style | 1210 ^3225 Metric] |
No. of Pins | 2 |
Where can I find additional details, specifications and documents for a LT103D106MAT2H?
Additional datasheets, footprints and schematics for LT103D106MAT2H are listed on our Part Details page. You can also find images and similar parts to LT103D106MAT2H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT103D106MAT2H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT103D106MAT2H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT103D106MAT2H fall under?
The LT103D106MAT2H is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to LT103D106MAT2H when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT103D106MAT2H you can contact the distributor directly for product support, shipping queries etc.
Is the LT103D106MAT2H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT103D106MAT2H have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LT103D106MAT2H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT103D106MAT2H often in real-time on the comparison pages.
What if I can't find stock of LT103D106MAT2H?
You can fill out our help required form which you can use to request a quote for LT103D106MAT2H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.