Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | ± 2V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V |
Base Number | 1013 |
IC Generic Number | 1013 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 0.8mV |
Logic Function Number | 1013 |
Op Amp Type | Precision |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 44V |
Supply Voltage Min | 4V |
Supply Voltage Nom | -18V |
Where can I find additional details, specifications and documents for a LT1013DDG4?
Additional datasheets, footprints and schematics for LT1013DDG4 are listed on our Part Details page. You can also find images and similar parts to LT1013DDG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1013DDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1013DDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1013DDG4 fall under?
The LT1013DDG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LT1013DDG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1013DDG4 you can contact the distributor directly for product support, shipping queries etc.
Is the LT1013DDG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1013DDG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LT1013DDG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1013DDG4 often in real-time on the comparison pages.
What if I can't find stock of LT1013DDG4?
You can fill out our help required form which you can use to request a quote for LT1013DDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.