Options for Price Comparison
Distributor Statistics for LT1013DD
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LT1013DD
Details for LT1013DD by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
IC OP-AMP 1MHZ 0.4V/ us SOIC-8

LT1013DD by Texas Instruments

IC OP-AMP 1MHZ 0.4V/ us SOIC-8
Features
For Die Only Option, See LT1013-DIE
High Gain u2013 1.5 V/u00b5V Minimum (RL = 2 ku03a9) for LT1013AM u2013 0.8 V/u00b5V Minimum (RL = 600 ku03a9) for LT1013AM
Input Offset Current u2013 0.8 nA Maximum at 25u00b0C for LT1013AM
Input Offset Voltage u2013 150 u00b5V Maximum at 25u00b0C for LT1013AM
Low Current Noise u2013 0.07 pA/u221aHz Typical
Low Peak-to-Peak Noise Voltage u2013 0.55 u00b5V Typical
Low Supply Current u2013 0.5 mA Maximum at TA = 25u00b0C for LT1013AM
Offset-Voltage Temperature Coefficient u2013 2 u00b5V/u00b0C Maximum for LT1013AM
Phase Reversal Protection
Single-Supply Operation u2013 Input Voltage Range Extends to Ground u2013 Output Swings to Ground While Sinking Current
Part Information
RoHS Compliant
Description
The LT1013x devices are dual precision operational amplifiers, featuring high gain, low supply current, low noise, and low-offset-voltage temperature coefficient. The LT1013x devices can be operated from a single 5-V power supply; the common-mode input voltage range includes ground, and the output can also swing to within a few millivolts of ground. Crossover distortion is eliminated. The LT1013x can be operated with both dual ± 15-V and single 5-V supplies. The LT1013C and LT1013D are characterized for operation from 0°C to 70°C. The LT1013DI is characterized for operation from −40°C to 105°C. The LT1013M, LT1013AM, and LT1013DM are characterized for operation over the full military temperature range of −55°C to 125°C.
Specifications
Op Amp Type:
Precision
No. of Amplifiers:
2
Slew Rate:
0.4V/µs
Supply Voltage Range:
± 2V to ± 18V
Amplifier Case Style:
SOIC
No. of Pins:
8
Bandwidth:
1MHz
Operating Temperature Min:
0°C
Alternate Descriptions
OP AMP, 1MHZ, 0.4V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes Newark Electronics
OP Amp Dual GP ±22V/44V 8-Pin SOIC Tube Avnet America
Operational amplifier; 1MHz; 4÷44V; Channels:2; SO8 Transfer Multisort Elektronik
OP Amp Dual GP ±22V/44V 8-Pin SOIC Tube Avnet Europe
Operational Amplifier [Texas Instruments] LT1013DD Operational Amplifier Distrelec