LT1013CP Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LT1013x devices are dual precision operational amplifiers, featuring high gain, low supply current, low noise, and low-offset-voltage temperature coefficient. The LT1013x devices can be operated from a single 5-V power supply; the common-mode input voltage range includes ground, and the output can also swing to within a few millivolts of ground. Crossover distortion is eliminated. The LT1013x can be operated with both dual ± 15-V and single 5-V supplies. The LT1013C and LT1013D are characterized for operation from 0°C to 70°C. The LT1013DI is characterized for operation from −40°C to 105°C. The LT1013M, LT1013AM, and LT1013DM are characterized for operation over the full military temperature range of −55°C to 125°C.

Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for RS
RS
from US$3.49
35
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.85
4,283
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.10
481
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.03
-
Buy Now
Logo for element14
element14
from US$4.64
-
Buy Now
Logo for Farnell
Farnell
from US$4.89
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 1MHz
Slew Rate 0.4V/µs
Supply Voltage Range ± 2V to ± 18V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2V to ± 18V
Op Amp Type Precision
Operating Temperature Range 0°C to +70°C
Supply Voltage Max 44V
Supply Voltage Min 4V

Alternative Descriptions

Low Power, 4V-44V wide supply range, dual precision operational amplifier | Texas Instruments
IC: operational amplifier | Transfer Multisort Elektronik
LT1013 dual precision op amp, PDIP8 | RS
Ic, Op Amp, Dual | Newark Electronics
IC, OP AMP, DUAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LT1013CP?

Additional datasheets, footprints and schematics for LT1013CP are listed on our Part Details page. You can also find images and similar parts to LT1013CP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LT1013CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1013CP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LT1013CP fall under?

The LT1013CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LT1013CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LT1013CP you can contact the distributor directly for product support, shipping queries etc.

Is the LT1013CP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LT1013CP have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LT1013CP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LT1013CP often in real-time on the comparison pages.

What if I can't find stock of LT1013CP?

You can fill out our help required form which you can use to request a quote for LT1013CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay