Prices starting from US$27.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$27.70 |
17,439
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 4V to 44V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 44V |
Base Number | 1013 |
Input Offset Voltage Max | 0.15mV |
Op Amp Type | Precision |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 22V |
Supply Voltage Max | 44V |
Supply Voltage Min | 4V |
Dual Precision Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LT1013AMJGB?
Additional datasheets, footprints and schematics for LT1013AMJGB are listed on our Part Details page. You can also find images and similar parts to LT1013AMJGB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1013AMJGB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1013AMJGB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1013AMJGB fall under?
The LT1013AMJGB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LT1013AMJGB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1013AMJGB you can contact the distributor directly for product support, shipping queries etc.
Is the LT1013AMJGB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1013AMJGB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LT1013AMJGB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1013AMJGB often in real-time on the comparison pages.
What if I can't find stock of LT1013AMJGB?
You can fill out our help required form which you can use to request a quote for LT1013AMJGB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.