Status: | Unknown |
---|---|
Series: | LT1009 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LT1009 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Reference Voltage Tolerance | 10mV |
Reference Volts | 2.5V |
2.5-V integrated reference circuit | Texas Instruments |
Voltage Ref, Shunt, 2.5V, Soic-8 | Newark Electronics |
VOLTAGE REF, SHUNT, 2.5V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a LT1009IDR?
Additional datasheets, footprints and schematics for LT1009IDR are listed on our Part Details page. You can also find images and similar parts to LT1009IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1009IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1009IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1009IDR fall under?
The LT1009IDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT1009IDR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1009IDR you can contact the distributor directly for product support, shipping queries etc.
Is the LT1009IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1009IDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT1009IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1009IDR often in real-time on the comparison pages.
What if I can't find stock of LT1009IDR?
You can fill out our help required form which you can use to request a quote for LT1009IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.