LT1009CDR Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 2.5V SOIC-8

Status: Unknown
Series: LT1009 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$1.13
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.33
10,249
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.43
-
Buy Now
Logo for element14
element14
from US$1.50
-
Buy Now

Specifications

Voltage Reference Type Shunt - Fixed
Product Range LT1009 Series
Reference Voltage 2.5V
Initial Accuracy 0.2%
Temperature Coefficient ± 15ppm/°C
Voltage Reference Case Style SOIC
Topology Shunt

Alternative Descriptions

2.5-V integrated reference circuit | Texas Instruments
Voltage Ref, Shunt, 2.5V, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LT1009CDR?

Additional datasheets, footprints and schematics for LT1009CDR are listed on our Part Details page. You can also find images and similar parts to LT1009CDR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LT1009CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1009CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LT1009CDR fall under?

The LT1009CDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LT1009CDR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LT1009CDR you can contact the distributor directly for product support, shipping queries etc.

Is the LT1009CDR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LT1009CDR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT1009CDR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LT1009CDR often in real-time on the comparison pages.

What if I can't find stock of LT1009CDR?

You can fill out our help required form which you can use to request a quote for LT1009CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay