LT1004CDR-1-2 Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 1.235V SOIC-8

Status: Unknown
Series: LT1004 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$1.28
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.28
-
Buy Now
Logo for element14
element14
from US$0.49
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.30
-
Buy Now

Specifications

Voltage Reference Type Shunt - Fixed
Product Range LT1004 Series
Reference Voltage 1.235V
Initial Accuracy 4mV
Temperature Coefficient ± 20ppm/°C
Voltage Reference Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Filter Terminals SMD
Operating Temperature Range 0°C to +70°C
Output Current Max 20A
Reference Voltage Tolerance 4mV
Reference Volts 1.235V
Topology Shunt

Alternative Descriptions

Voltage Ref, Shunt, 1.235V, Soic-8 | Newark Electronics
1.235-V, micropower integrated precision voltage reference | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LT1004CDR-1-2?

Additional datasheets, footprints and schematics for LT1004CDR-1-2 are listed on our Part Details page. You can also find images and similar parts to LT1004CDR-1-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LT1004CDR-1-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1004CDR-1-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LT1004CDR-1-2 fall under?

The LT1004CDR-1-2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LT1004CDR-1-2 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LT1004CDR-1-2 you can contact the distributor directly for product support, shipping queries etc.

Is the LT1004CDR-1-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LT1004CDR-1-2 have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LT1004CDR-1-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LT1004CDR-1-2 often in real-time on the comparison pages.

What if I can't find stock of LT1004CDR-1-2?

You can fill out our help required form which you can use to request a quote for LT1004CDR-1-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay