Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.85V |
Luminous Intensity | 4.2mcd |
No. of Digits / Alpha | 3 |
Character Size | 14.2mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Display, Seven Segment, 0.56 Inch, Red Led Colour Red Rohs Compliant: Yes |Multicomp Pro LT0565SRWK | Newark Electronics |
DISPLAY, SEVEN SEGMENT, 0.56 INCH, RED | Farnell |
Where can I find additional details, specifications and documents for a LT0565SRWK?
Additional datasheets, footprints and schematics for LT0565SRWK are listed on our Part Details page. You can also find images and similar parts to LT0565SRWK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT0565SRWK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT0565SRWK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT0565SRWK fall under?
The LT0565SRWK is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LT0565SRWK when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT0565SRWK you can contact the distributor directly for product support, shipping queries etc.
Is the LT0565SRWK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT0565SRWK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LT0565SRWK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT0565SRWK often in real-time on the comparison pages.
What if I can't find stock of LT0565SRWK?
You can fill out our help required form which you can use to request a quote for LT0565SRWK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.