Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Luminous Intensity | 2.3mcd |
No. of Digits / Alpha | 3 |
Character Size | 14.2mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Luminous Intensity | 2.3mcd |
No. of Digits / Alpha | 3 |
Character Size | 14.2mm |
Common Connection | Common Cathode |
RoHS Compliant | Yes |
Display, Seven Segment, 0.56 Inch, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a LT0565GWK?
Additional datasheets, footprints and schematics for LT0565GWK are listed on our Part Details page. You can also find images and similar parts to LT0565GWK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT0565GWK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT0565GWK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT0565GWK fall under?
The LT0565GWK is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LT0565GWK when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT0565GWK you can contact the distributor directly for product support, shipping queries etc.
Is the LT0565GWK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT0565GWK have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for LT0565GWK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT0565GWK often in real-time on the comparison pages.
What if I can't find stock of LT0565GWK?
You can fill out our help required form which you can use to request a quote for LT0565GWK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.