Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.99
|
28
in stock
|
Buy Now | |
element14
from US$19.48
|
348
in stock
|
Buy Now | |
Newark Electronics
from US$20.04
|
344
in stock
|
Buy Now | |
Farnell
from US$9.48
|
342
in stock
|
Buy Now | |
Rapid Electronics
from US$22.32
|
4
in stock
|
Buy Now | |
TTI Europe
from US$10.09
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.188" |
I.D. Supplied - Metric | 4.8mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 29.53ft |
Length - Metric | 9m |
I.D. Recovered Max - Imperial | 0.094" |
I.D. Recovered Max - Metric | 2.4mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Tubing in RaySpool Dispenser |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 4.8mm |
Cable Diameter Min | 2.4mm |
Colour | Black |
Fully Shrunk Diameter | 2.4mm |
I.D. Max Recovered | 2.4mm |
I.D. Supplied | 4.8mm |
Internal Diameter | 4.8mm |
Length Imperial | 29.53ft |
Material | Polyolefin |
Shrink Temperature | 65°C |
Shrink Type | Heat |
Unshrunk Diameter | 4.8mm |
HEATSHRINK, 4.8MM, BLACK, 9M | element14 |
Heatshrink, 4.8Mm, Black, 9M | Newark Electronics |
LSTT lowshrink refill,4.8/2.4mm | RS |
LSTT-R-4.8-0 | Rapid Electronics |
RaySpool Heat Shrinkable Tubing 2:1 Shrink Ratio 4.8 mm/2.4 mm Polyolefin Black 9m Spool | Avnet America |
Where can I find additional details, specifications and documents for a LSTT-R-4.8-0?
Additional datasheets, footprints and schematics for LSTT-R-4.8-0 are listed on our Part Details page. You can also find images and similar parts to LSTT-R-4.8-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSTT-R-4.8-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTT-R-4.8-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSTT-R-4.8-0 fall under?
The LSTT-R-4.8-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSTT-R-4.8-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSTT-R-4.8-0 you can contact the distributor directly for product support, shipping queries etc.
Is the LSTT-R-4.8-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSTT-R-4.8-0 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Rapid Electronics have stock available or on a lead time for LSTT-R-4.8-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSTT-R-4.8-0 often in real-time on the comparison pages.
What if I can't find stock of LSTT-R-4.8-0?
You can fill out our help required form which you can use to request a quote for LSTT-R-4.8-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.