Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 30Pcs. of 1.6mm dia.x35mmL |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | 127-Pc. Black LSTT Heat Shrink Tubing Kit |
Body Material | PO (Polyolefin) |
Shrink Ratio | 2 |
Shrink Tubing / Boot Colour | Black |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Heat Shrink Kit, Lstt | Newark Electronics |
HEAT SHRINK KIT, LSTT | element14 |
Where can I find additional details, specifications and documents for a LSTT-KIT-FEC?
Additional datasheets, footprints and schematics for LSTT-KIT-FEC are listed on our Part Details page. You can also find images and similar parts to LSTT-KIT-FEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSTT-KIT-FEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTT-KIT-FEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSTT-KIT-FEC fall under?
The LSTT-KIT-FEC is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSTT-KIT-FEC when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSTT-KIT-FEC you can contact the distributor directly for product support, shipping queries etc.
Is the LSTT-KIT-FEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSTT-KIT-FEC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LSTT-KIT-FEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSTT-KIT-FEC often in real-time on the comparison pages.
What if I can't find stock of LSTT-KIT-FEC?
You can fill out our help required form which you can use to request a quote for LSTT-KIT-FEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.