Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$227.39
|
4
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
2,700
in stock
|
Buy Now | |
WireMasters
from US$0.87
|
1,318
in stock
|
Buy Now | |
TE Store
from US$1.63
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$116.68
|
-
|
Buy Now | |
element14
from US$148.05
|
-
|
Buy Now | |
Farnell
from US$222.85
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.25" |
I.D. Supplied - Metric | 6.4mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 492ft |
Length - Metric | 150m |
I.D. Recovered Max - Imperial | 0.125" |
I.D. Recovered Max - Metric | 3.2mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
LSTT-6.4-0-SP | TTI Europe |
Heatshrinkable Tubing | WireMasters |
LSTT-6.4-0-SP Primary Product Color: Black Shrink Ratio: 2: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .125 in Recovered Inside Diameter (Max): 3.2 mm Black 2: 1 Single Wall .125" | Lstt1 Heat Shrink Tubing | Part Number: LSTT-6.4-0-SP | Internal Number: 5913834003 | Alias Number: 6-1194677-9 | TE Connectivity | TE Store |
LSTT Heatshrink tubing 6.4mm black 1m | RS |
Heat-Shrink Tubing, 2:1, Black, 6.4Mm Rohs Compliant: Yes |Raychem Te Connectivity LSTT-6.4-0-SP | Newark Electronics |
HEAT-SHRINK TUBING, 2: 1, BLACK, 6.4MM | Farnell |
Where can I find additional details, specifications and documents for a LSTT-6.4-0-SP?
Additional datasheets, footprints and schematics for LSTT-6.4-0-SP are listed on our Part Details page. You can also find images and similar parts to LSTT-6.4-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSTT-6.4-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTT-6.4-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSTT-6.4-0-SP fall under?
The LSTT-6.4-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSTT-6.4-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSTT-6.4-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the LSTT-6.4-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSTT-6.4-0-SP have stock available?
Authorised distributors including TTI Europe, WireMasters, TE Store, RS and Newark Electronics have stock available or on a lead time for LSTT-6.4-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSTT-6.4-0-SP often in real-time on the comparison pages.
What if I can't find stock of LSTT-6.4-0-SP?
You can fill out our help required form which you can use to request a quote for LSTT-6.4-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.