LSTT-4.8-0-SP Cable by TE Connectivity

HEAT SHRINK TUBING 4.8MM BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for RS
RS
from US$327.27
2
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.67
3,600
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.48
3,600
in stock
Buy Now
Logo for WireMasters
WireMasters
from US$0.78
3,464
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$180.97
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.57
-
Buy Now
Logo for element14
element14
from US$339.10
-
Buy Now
Logo for Farnell
Farnell
from US$320.73
-
Buy Now

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 0.187"
I.D. Supplied - Metric 4.8mm
Shrink Tubing / Boot Colour Black
Length - Imperial 984ft
Length - Metric 300m
I.D. Recovered Max - Imperial 0.093"
I.D. Recovered Max - Metric 2.4mm
Shrink Tubing / Boot Material PO (Polyolefin)
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

LSTT-4.8-0-SP | Rapid Electronics
Heatshrinkable Tubing | WireMasters
LSTT Heatshrink tubing 4.8mm black 1m | RS
Heat-Shrink Tubing, 2:1, Black, 4.8Mm Rohs Compliant: Yes |Raychem Te Connectivity LSTT-4.8-0-SP | Newark Electronics
LSTT Series Polyolefin Tubing Low-Shrink-Temperature Non-Flame-Retardant Heat-Shrinkable 2:1 Shrink Ratio 4.8 Size Black Spool | Avnet America
HEAT-SHRINK TUBING, 2: 1, BLACK, 4.8MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LSTT-4.8-0-SP?

Additional datasheets, footprints and schematics for LSTT-4.8-0-SP are listed on our Part Details page. You can also find images and similar parts to LSTT-4.8-0-SP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LSTT-4.8-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTT-4.8-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LSTT-4.8-0-SP fall under?

The LSTT-4.8-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to LSTT-4.8-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LSTT-4.8-0-SP you can contact the distributor directly for product support, shipping queries etc.

Is the LSTT-4.8-0-SP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LSTT-4.8-0-SP have stock available?

Authorised distributors including Rapid Electronics, TTI Europe, WireMasters, RS and Newark Electronics have stock available or on a lead time for LSTT-4.8-0-SP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LSTT-4.8-0-SP often in real-time on the comparison pages.

What if I can't find stock of LSTT-4.8-0-SP?

You can fill out our help required form which you can use to request a quote for LSTT-4.8-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay