Status: | Active |
---|---|
Series: | LSM6DSM |
RoHS: | Compliant |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
6,359
in stock
|
Buy Now | |
Farnell
from US$2.39
|
6,184
in stock
|
Buy Now | |
Future Electronics
from US$2.27
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$2.38
|
5,000
in stock
|
Buy Now | |
Avnet Asia
from US$3.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
“Always-on” experience with low power consumption for both accelerometer and gyroscope |
Power consumption: 0.4 mA in combo normal mode and 0.65 mA in combo high-performance mode |
Smart FIFO up to 4 kbyte based on features set |
Android M compliant |
Auxiliary SPI for OIS data output for gyroscope and accelerometer |
Hard, soft ironing for external magnetic sensor corrections |
±2/±4/±8/±16 g full scale |
±125/±250/±500/±1000/±2000 dps full scale |
Analog supply voltage: 1.71 V to 3.6 V |
SPI & I2C serial interface with main processor data synchronization |
Dedicated gyroscope low-pass filters for UI and OIS applications |
Smart embedded functions: pedometer, step detector and step counter, significant motion and tilt |
Standard interrupts: free-fall, wakeup, 6D/4D orientation, click and double-click |
Embedded temperature sensor |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS11179 iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope |
Application Notes |
---|
AN4987 LSM6DSM: always-on 3D accelerometer and 3D gyroscope |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Presentations |
---|
iNEMO* inertial modules: Evaluation tools and GUI |
White Papers |
---|
Optical Image Stabilization (OIS) - white paper |
Mems Module, Gyroscope/Accelerometer | Newark Electronics |
MEMS, 3D ACCELERO/GYROSCOPE, LGA-14 | Farnell |
LSM6DSM Series 3.6 V I2C/SPI 3D Accelerometer and 3D Gyroscope - LGA-14 | Future Electronics |
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope | Avnet America |
LSM6DSMTR, Accelerometer Sensors | RS |
Where can I find additional details, specifications and documents for a LSM6DSMTR?
Additional datasheets, footprints and schematics for LSM6DSMTR are listed on our Part Details page. You can also find images and similar parts to LSM6DSMTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSM6DSMTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSM6DSMTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSM6DSMTR fall under?
The LSM6DSMTR is listed under MEMS and Sensors > iNEMO-Inertial Modules.
Can I view similar or alternative parts?
You can view similar parts to LSM6DSMTR when available in the iNEMO-Inertial Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSM6DSMTR you can contact the distributor directly for product support, shipping queries etc.
Is the LSM6DSMTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LSM6DSMTR have stock available?
Authorised distributors including Newark Electronics, Farnell, Future Electronics, Avnet America and RS have stock available or on a lead time for LSM6DSMTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSM6DSMTR often in real-time on the comparison pages.
What if I can't find stock of LSM6DSMTR?
You can fill out our help required form which you can use to request a quote for LSM6DSMTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.