Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Module Function | Tri-Axis Gyroscope Tri-Axis Accelerometer |
---|---|
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
Sensor Case Style | TFLGA |
No. of Pins | 28Pins |
Gyroscope Range | ± 250°/s ± 500°/s ± 2000°/s |
Acceleration Range | ± 2g ± 4g ± 8g ± 16g |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
MEMS MODULE, 3-AXIS GYRO/ACCEL, TFLGA-28 | Farnell |
Mems Module, 3-Axis Gyro/Accel, Tflga-28 | Newark Electronics |
Accelerometer and Gyroscope Digital 28-Pin LGA T/R | Avnet America |
Where can I find additional details, specifications and documents for a LSM330DLCTR?
Additional datasheets, footprints and schematics for LSM330DLCTR are listed on our Part Details page. You can also find images and similar parts to LSM330DLCTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSM330DLCTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSM330DLCTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSM330DLCTR fall under?
The LSM330DLCTR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LSM330DLCTR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSM330DLCTR you can contact the distributor directly for product support, shipping queries etc.
Is the LSM330DLCTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSM330DLCTR have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for LSM330DLCTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSM330DLCTR often in real-time on the comparison pages.
What if I can't find stock of LSM330DLCTR?
You can fill out our help required form which you can use to request a quote for LSM330DLCTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.