Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Module Function | Tri-Axis Accelerometer Tri-Axis Magnetometer |
---|---|
Supply Voltage Min | 1.9V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 12Pins |
Gyroscope Range | - |
Acceleration Range | ± 2g ± 4g ± 8g |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
MEMS MODULE, 3-AXIS MAGNET/ACCEL, LGA-12 | Farnell |
Mems Module, 3-Axis Magnet/Accel, Lga-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a LSM303CTR?
Additional datasheets, footprints and schematics for LSM303CTR are listed on our Part Details page. You can also find images and similar parts to LSM303CTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSM303CTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSM303CTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSM303CTR fall under?
The LSM303CTR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LSM303CTR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSM303CTR you can contact the distributor directly for product support, shipping queries etc.
Is the LSM303CTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSM303CTR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LSM303CTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSM303CTR often in real-time on the comparison pages.
What if I can't find stock of LSM303CTR?
You can fill out our help required form which you can use to request a quote for LSM303CTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.