LSF0204DYZPR Logic by Texas Instruments

LEVEL TRANSLATOR 4BIT DSBGA-12

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LSF family consists of bidirectional voltage level translators that operate from 0.8 V to 4.5 V (Vref_A) and 1.8 V to 5.5 V (Vref_B). This range allows for bidirectional voltage translations between 0.8 V and 5.0 V without the need for a direction terminal in open-drain or push-pull applications. The LSF family supports level translation applications with transmission speeds greater than 100 MHz for opendrain systems that utilize a 15-pF capacitance and 165-Ω pull-up resistor. When the An or Bn port is LOW, the switch is in the ON-state and a low resistance connection exists between the An and Bn ports. The low Ron of the switch allows connections to be made with minimal propagation delay and signal distortion. The voltage on the A or B side will be limited to Vref_A and can be pulled up to any level between Vref_A and 5 V. This functionality allows a seamless translation between higher and lower voltages selected by the user without the need for directional control.

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.32
109,499
in stock
Buy Now

Specifications

No. of Inputs 4
Output Current 64mA
Propagation Delay 1.5ns
No. of Pins 12Pins
Logic Case Style DSBGA
Supply Voltage Min 0V
Supply Voltage Max 5V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Logic Type Voltage Level Translator
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

4-Bit Bidirectional Multi-Voltage Level Translator for Open-Drain & Push-Pull | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LSF0204DYZPR?

Additional datasheets, footprints and schematics for LSF0204DYZPR are listed on our Part Details page. You can also find images and similar parts to LSF0204DYZPR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LSF0204DYZPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSF0204DYZPR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LSF0204DYZPR fall under?

The LSF0204DYZPR is listed under Semiconductors - ICs > Logic > Level Shifters.

Can I view similar or alternative parts?

You can view similar parts to LSF0204DYZPR when available in the Level Shifters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LSF0204DYZPR you can contact the distributor directly for product support, shipping queries etc.

Is the LSF0204DYZPR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LSF0204DYZPR have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LSF0204DYZPR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LSF0204DYZPR often in real-time on the comparison pages.

What if I can't find stock of LSF0204DYZPR?

You can fill out our help required form which you can use to request a quote for LSF0204DYZPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay