Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 2 |
---|---|
Output Current | - |
Propagation Delay | 1.3ns |
No. of Pins | 8Pins |
Logic Case Style | DSBGA |
Supply Voltage Min | 0V |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual bidirectional multi-voltage level translator | Texas Instruments |
Level Translator, 2I/P, Bi-Dir, Dsbga-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LSF0102YZTR?
Additional datasheets, footprints and schematics for LSF0102YZTR are listed on our Part Details page. You can also find images and similar parts to LSF0102YZTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSF0102YZTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSF0102YZTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSF0102YZTR fall under?
The LSF0102YZTR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to LSF0102YZTR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSF0102YZTR you can contact the distributor directly for product support, shipping queries etc.
Is the LSF0102YZTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSF0102YZTR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LSF0102YZTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSF0102YZTR often in real-time on the comparison pages.
What if I can't find stock of LSF0102YZTR?
You can fill out our help required form which you can use to request a quote for LSF0102YZTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.