Status: | Unknown |
---|---|
Series: | LS Series |
RoHS: | Unknown |
Operating Pressure Max | 4bar |
---|---|
Sensor Body Material | PPS (Polyphenylene Sulfide) |
Output Current | - |
Product Range | LS Series |
Approval Bodies | UL |
Body Material | PPS (Polyphenylene Sulphide) |
Colour | Black |
Contact Configuration | SPST-NO |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 250VAC |
Contact Voltage DC Max | 200VDC |
External Length / Height | 87.9m |
Float Diameter | 17.3m |
Lead Length | 500mm |
Length | 51.59mm |
Material | PPS |
Operating Pressure Range | 0bar to 4bar |
Operating Temperature Max | 110°C |
Operating Temperature Min | -30°C |
Power Rating | 15W |
Pressure Max | 4bar |
Sensor Output | SPST-NO / SPST-NC |
Specific Gravity of Liquid Min | 0.70 |
Switch Operation | Off-On |
Switching Voltage AC / DC Max | 200VDC |
Switching Voltage AC / DC Min | 250VAC |
Thread Size | M16 |
Float Switch, Horiz | Newark Electronics |
FLOAT SWITCH, HORIZ | element14 |
Where can I find additional details, specifications and documents for a LS503-51?
Additional datasheets, footprints and schematics for LS503-51 are listed on our Part Details page. You can also find images and similar parts to LS503-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS503-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS503-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS503-51 fall under?
The LS503-51 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LS503-51 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS503-51 you can contact the distributor directly for product support, shipping queries etc.
Is the LS503-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS503-51 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LS503-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS503-51 often in real-time on the comparison pages.
What if I can't find stock of LS503-51?
You can fill out our help required form which you can use to request a quote for LS503-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.