Status: | Unknown |
---|---|
Series: | LS4148, LS4448 |
RoHS: | Unknown |
Prices starting from US$0.0153
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0274
|
15,250
in stock
|
Buy Now | |
element14
from US$0.0272
|
14,308
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
10,650
in stock
|
Buy Now | |
Farnell
from US$0.0257
|
10,650
in stock
|
Buy Now | |
Future Electronics
from US$0.0175
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
6,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0195
|
2,870
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.0170
|
-
|
Buy Now | |
Avnet America
from US$0.0153
|
-
|
Buy Now | |
TTI Europe
from US$0.0177
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Silicon epitaxial planar diodes |
Electrical data identical with the devices 1N4148 and 1N4448 respectively |
QuadroMELF package |
Applications |
---|
Extremely fast switches |
Datasheet |
---|
LS4148, LS4448 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
Small signal diode,LS4448 0.3A 100V | RS |
DIODE, SWITCHING, QUADROMELF | element14 |
Switching Diode, 100V, 0.15A, Sod-80 | Newark Electronics |
LS4448 Series 100 V 150 mA Fast Switching Small Signal Diode - QuadroMELF-SOD-80 | Future Electronics |
Vishay Switching Diode 150mA 100V SOD-80 | Distrelec |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 100V 0.3A 2-Pin Quadro MELF SOD-80 T/R | EBV Elektronik |
SI-DIODE 0,15A 100V QuadroMELF | Rutronik |
.3 A 100V SOD80 QM | TTI Europe |
Where can I find additional details, specifications and documents for a LS4448GS08?
Additional datasheets, footprints and schematics for LS4448GS08 are listed on our Part Details page. You can also find images and similar parts to LS4448GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS4448GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS4448GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS4448GS08 fall under?
The LS4448GS08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to LS4448GS08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS4448GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the LS4448GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS4448GS08 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for LS4448GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS4448GS08 often in real-time on the comparison pages.
What if I can't find stock of LS4448GS08?
You can fill out our help required form which you can use to request a quote for LS4448GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.