LS4150GS08 Diodes by Vishay Intertechnology

DIODE SMALL SIG AEC-Q101 SINGLE 50V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0159

Distributor Stock
Logo for RS
RS
from US$0.0261
16,950
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
17,665
in stock
Buy Now
Logo for element14
element14
from US$0.0418
17,665
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0386
17,665
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0159
9,710
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0253
7,225
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
7,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0211
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0178
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0213
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 300mA
Forward Voltage VF Max 1V
Reverse Recovery Time trr Max 4ns
Forward Surge Current Ifsm Max 4A
Operating Temperature Max 175°C
Diode Case Style SOD-80 (MiniMELF)
No. of Pins 2Pins
Product Range -
Automotive Qualification Standard AEC-Q101
SVHC No SVHC (20-Jun-2016)

Alternative Descriptions

Diode, Small Sig, Aec-Q101, Single, 50V | Newark Electronics
DIODE, SMALL SIG, AEC-Q101, SINGLE, 50V | element14
Small signal diode,LS4150 0.6A 50V | RS
Diode: Schottky switching | Transfer Multisort Elektronik
Diode Small Signal Switching 50V 0.6A 2-Pin Quadro MELF SOD-80 T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LS4150GS08?

Additional datasheets, footprints and schematics for LS4150GS08 are listed on our Part Details page. You can also find images and similar parts to LS4150GS08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LS4150GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS4150GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LS4150GS08 fall under?

The LS4150GS08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.

Can I view similar or alternative parts?

You can view similar parts to LS4150GS08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LS4150GS08 you can contact the distributor directly for product support, shipping queries etc.

Is the LS4150GS08 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LS4150GS08 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for LS4150GS08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LS4150GS08 often in real-time on the comparison pages.

What if I can't find stock of LS4150GS08?

You can fill out our help required form which you can use to request a quote for LS4150GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay