Status: | Unknown |
---|---|
Series: | LS4148, LS4448 |
RoHS: | Unknown |
Prices starting from US$0.0040
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0141
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0133
|
1,657,500
in stock
|
Buy Now | |
element14
from US$0.0206
|
170,000
in stock
|
Buy Now | |
Farnell
from US$0.0178
|
170,000
in stock
|
Buy Now | |
RS
from US$0.0237
|
35,050
in stock
|
Buy Now | |
Avnet America
from US$0.0147
|
12,500
in stock
|
Buy Now | |
RS Americas
from US$0.0150
|
12,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0127
|
8,555
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
3,436
in stock
|
Buy Now | |
EBV Elektronik
-
|
520,000
in stock
|
Buy Now | |
Rutronik
from US$0.0126
|
-
|
Buy Now | |
Avnet Asia
from US$0.0411
|
-
|
Buy Now | |
Distrelec
from US$0.0320
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon epitaxial planar diodes |
Electrical data identical with the devices 1N4148 and 1N4448 respectively |
QuadroMELF package |
Applications |
---|
Extremely fast switches |
Datasheet |
---|
LS4148, LS4448 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
SW DIODE, 100V, 0.15A, SOD-80 | element14 |
Small signal diode,LS4148 0.3A 100V | RS |
Diode Small Signal Switching 100V 0.3A 2-Pin Quadro MELF SOD-80 T/R | Avnet America |
SMALL SIGNAL DIODE (1N4148) SOD-80 QUADROMELF CUT TAPE | Vishay / Small Signal & Opto Products (SSP) LS4148-GS08 | RS Americas |
Diode: switching | Transfer Multisort Elektronik |
Small Signal Diode, 100V, 0.15A, Sod-80 | Newark Electronics |
SI-DIODE 0,15A 100V QuadroMELF | Rutronik |
LS4148 Series 100 V 150 mA Small Signal Fast Switching Diode - QuadroMELF SOD-80 | Future Electronics |
Vishay Switching Diode 150mA 100V SOD-80 | Distrelec |
Where can I find additional details, specifications and documents for a LS4148-GS08?
Additional datasheets, footprints and schematics for LS4148-GS08 are listed on our Part Details page. You can also find images and similar parts to LS4148-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS4148-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS4148-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS4148-GS08 fall under?
The LS4148-GS08 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to LS4148-GS08 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS4148-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the LS4148-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS4148-GS08 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Avnet America have stock available or on a lead time for LS4148-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS4148-GS08 often in real-time on the comparison pages.
What if I can't find stock of LS4148-GS08?
You can fill out our help required form which you can use to request a quote for LS4148-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.