Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 2.5MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 6V to 30V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 6V to 30V |
Amplifier Type | Operational |
Base Number | 204 |
Gain Bandwidth | 2.5MHz |
IC Generic Number | 204 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 3.5mV |
Logic Function Number | 204 |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | High performance |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 30V |
Supply Voltage Min | 6V |
OP AMP, DUAL HIGH PERFORMANCE, DIP8 | element14 |
OP AMP, DUAL, 2.5MHZ, L NOISE, 8DIP | Farnell |
Where can I find additional details, specifications and documents for a LS204CN?
Additional datasheets, footprints and schematics for LS204CN are listed on our Part Details page. You can also find images and similar parts to LS204CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS204CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS204CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS204CN fall under?
The LS204CN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LS204CN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS204CN you can contact the distributor directly for product support, shipping queries etc.
Is the LS204CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS204CN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LS204CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS204CN often in real-time on the comparison pages.
What if I can't find stock of LS204CN?
You can fill out our help required form which you can use to request a quote for LS204CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.