Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0382
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,625
in stock
|
Buy Now | |
TTI Europe
from US$0.0382
|
40,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,390
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (20-Jun-2016) |
Schottky barrier diode,LS103A 0.2A 40V | RS |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Small Signal Schottky 40V 2-Pin Quadro MELF SOD-80 T/R | EBV Elektronik |
Schottky Rectifier, 20Ma 40V Sod-80 | Newark Electronics |
Diode Schottky 40V Surface Mount SOD-80 QuadroMELF | Future Electronics |
DIODE, SCHOTTKY, AEC-Q101, SINGLE, 40V | element14 |
Where can I find additional details, specifications and documents for a LS103A-GS08?
Additional datasheets, footprints and schematics for LS103A-GS08 are listed on our Part Details page. You can also find images and similar parts to LS103A-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS103A-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS103A-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS103A-GS08 fall under?
The LS103A-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to LS103A-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS103A-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the LS103A-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS103A-GS08 have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, EBV Elektronik and Newark Electronics have stock available or on a lead time for LS103A-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS103A-GS08 often in real-time on the comparison pages.
What if I can't find stock of LS103A-GS08?
You can fill out our help required form which you can use to request a quote for LS103A-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.