Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.8V |
Luminous Intensity | 4.2mcd |
No. of Digits / Alpha | 1 |
Character Size | 20.3mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
DISPLAY, SEVEN SEGMENT, 0.8 INCH, RED | element14 |
Display, Seven Segment, 0.8 Inch, Red Led Colour Red Rohs Compliant: Yes |Multicomp Pro LS0803SRWK | Newark Electronics |
Where can I find additional details, specifications and documents for a LS0803SRWK?
Additional datasheets, footprints and schematics for LS0803SRWK are listed on our Part Details page. You can also find images and similar parts to LS0803SRWK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS0803SRWK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS0803SRWK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS0803SRWK fall under?
The LS0803SRWK is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LS0803SRWK when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS0803SRWK you can contact the distributor directly for product support, shipping queries etc.
Is the LS0803SRWK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS0803SRWK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LS0803SRWK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS0803SRWK often in real-time on the comparison pages.
What if I can't find stock of LS0803SRWK?
You can fill out our help required form which you can use to request a quote for LS0803SRWK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.