Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.85V |
Luminous Intensity | 4.2mcd |
No. of Digits / Alpha | 1 |
Character Size | 14.2mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
DISPLAY, SEVEN SEGMENT, 0.56 INCH, RED | element14 |
Display, Seven Segment, 0.56 Inch, Red Led Colour Red Rohs Compliant: Yes |Multicomp Pro LS0565SRWK | Newark Electronics |
Where can I find additional details, specifications and documents for a LS0565SRWK?
Additional datasheets, footprints and schematics for LS0565SRWK are listed on our Part Details page. You can also find images and similar parts to LS0565SRWK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS0565SRWK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS0565SRWK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS0565SRWK fall under?
The LS0565SRWK is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LS0565SRWK when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS0565SRWK you can contact the distributor directly for product support, shipping queries etc.
Is the LS0565SRWK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS0565SRWK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LS0565SRWK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS0565SRWK often in real-time on the comparison pages.
What if I can't find stock of LS0565SRWK?
You can fill out our help required form which you can use to request a quote for LS0565SRWK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.