Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Resistance | 205kohm |
---|---|
Product Range | LR Series |
Power Rating | 600mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Through Hole Thin Film Resistor, Lr Series, 205 Kohm, 600 Mw, - 1%, 350 V, Axial Leaded |Neohm Te Connectivity LR1F205K | Newark Electronics |
Where can I find additional details, specifications and documents for a LR1F205K?
Additional datasheets, footprints and schematics for LR1F205K are listed on our Part Details page. You can also find images and similar parts to LR1F205K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR1F205K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR1F205K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR1F205K fall under?
The LR1F205K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LR1F205K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR1F205K you can contact the distributor directly for product support, shipping queries etc.
Is the LR1F205K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR1F205K have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for LR1F205K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR1F205K often in real-time on the comparison pages.
What if I can't find stock of LR1F205K?
You can fill out our help required form which you can use to request a quote for LR1F205K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.