Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0224
|
3,520
in stock
|
Buy Now | |
TE Store
from US$0.06
|
847,658
in stock
|
Buy Now | |
element14
from US$0.0147
|
71,108
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
70,715
in stock
|
Buy Now | |
Farnell
from US$0.0143
|
70,158
in stock
|
Buy Now | |
TTI Europe
from US$0.0150
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0227
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.0212
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0213
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.0480
|
2,373
in stock
|
Buy Now | |
Avnet America
from US$0.0176
|
-
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | LR Series |
Power Rating | 600mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
LR1 1% 1K0 Resistance Value: 1K Ω Element Type: Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 6.2 x 2.3 mm Through-Hole Resistor | 1K Ω Thin Film General Purpose Resistor 1 % | Part Number: LR1F1K0 | Internal Number: 1622349-1 | Alias Number: LR1F1K0JIT | 6.2 x 2.3 mm | TE Connectivity | TE Store |
RES, 1K, 1%, 600MW, AXIAL, METAL FILM | element14 |
Resistor, Metal Film, 1K, 1%, Axial | Newark Electronics |
1K OHM 1% .6W 50PPM | TTI Europe |
Thin Film Res.-Through Hole 1K OHM 1% .5W | Rapid Electronics |
TE Connectivity - AMP Metal Film Resistor LR1 1% 1K | Distrelec |
LR Metal Axial Film Resistor 1K 0.6W 1% | RS |
Resistors Metal Film Res 1 Kilohms Pwr-Rtg 0.6 W Tol 1%Axial LR Neohm Series | TE Connectivity LR1F1K0 | RS Americas |
Resistor, 1 kOhm, ± 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a LR1F1K0?
Additional datasheets, footprints and schematics for LR1F1K0 are listed on our Part Details page. You can also find images and similar parts to LR1F1K0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR1F1K0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR1F1K0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR1F1K0 fall under?
The LR1F1K0 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LR1F1K0 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR1F1K0 you can contact the distributor directly for product support, shipping queries etc.
Is the LR1F1K0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR1F1K0 have stock available?
Authorised distributors including TE Store, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for LR1F1K0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR1F1K0 often in real-time on the comparison pages.
What if I can't find stock of LR1F1K0?
You can fill out our help required form which you can use to request a quote for LR1F1K0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.