Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Prices starting from US$0.0146
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
5,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
6,580
in stock
|
Buy Now | |
element14
from US$0.0147
|
6,580
in stock
|
Buy Now | |
Farnell
from US$0.0146
|
6,580
in stock
|
Buy Now | |
Avnet America
from US$0.0176
|
-
|
Buy Now | |
RS Americas
from US$0.0340
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now |
Resistance | 150kohm |
---|---|
Product Range | LR Series |
Power Rating | 600mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Through Hole Thin Film Resistor, Lr Series, 150 Kohm, 600 Mw, - 1%, 350 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity LR1F150K | Newark Electronics |
RES, 150K, 1%, 600MW, AXIAL, METAL FILM | element14 |
Metal film resistor,150K 0.6W | RS |
Resistor, 150 kOhm, ± 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), General Purpose | Avnet America |
Resistor, Metal Film, Res 150 Kilohms, Pwr-Rtg 0.6 W, Tol 1%, Axial | TE Connectivity LR1F150K | RS Americas |
Special Order: LR1 1% 150K Resistance Value: 150K Ω Element Type: Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 6.2 x 2.3 mm Through-Hole Resistor | 150K Ω Thin Film General Purpose Resistor 1 % | Part Number: LR1F150K | Internal Number: 1622320-1 | 6.2 x 2.3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a LR1F150K?
Additional datasheets, footprints and schematics for LR1F150K are listed on our Part Details page. You can also find images and similar parts to LR1F150K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR1F150K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR1F150K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR1F150K fall under?
The LR1F150K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LR1F150K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR1F150K you can contact the distributor directly for product support, shipping queries etc.
Is the LR1F150K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR1F150K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for LR1F150K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR1F150K often in real-time on the comparison pages.
What if I can't find stock of LR1F150K?
You can fill out our help required form which you can use to request a quote for LR1F150K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.