LR1F120R Resistors by TE Connectivity

RES 120R 1% 600MW AXIAL METAL FILM

Status: Unknown
Series: LR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0140

Distributor Stock
Logo for RS
RS
from US$0.0236
14,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0147
28,958
in stock
Buy Now
Logo for element14
element14
from US$0.0147
28,938
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.06
12,202
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0180
7,600
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.0140
7,228
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0176
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0142
-
Buy Now

Specifications

Resistance 120ohm
Product Range LR Series
Power Rating 600mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Material Metal Film
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

RES, 120R, 1%, 600MW, AXIAL, METAL FILM | Farnell
LR Metal Axial Film Resistor 120R 0.6W | RS
LR1 1% 120R Resistance Value: 120 Ω Element Type: Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 6.2 x 2.3 mm Through-Hole Resistor | 120 Ω Thin Film General Purpose Resistor 1 % | Part Number: LR1F120R | Internal Number: 1622308-1 | Alias Number: LR1F120RJIT | 6.2 x 2.3 mm | TE Connectivity | TE Store
Res, 120R, 0.6W, Axial, Metal Film | Newark Electronics
Resistors Metal Film Res 120 Ohms Pwr-Rtg 0.6 W Tol 1%Axial LR Neohm Series | TE Connectivity LR1F120R | RS Americas
Resistor, 120 Ohm, ± 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), General Purpose | Avnet America
120 OHM 1% .6W 50PPM | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LR1F120R?

Additional datasheets, footprints and schematics for LR1F120R are listed on our Part Details page. You can also find images and similar parts to LR1F120R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LR1F120R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR1F120R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LR1F120R fall under?

The LR1F120R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LR1F120R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LR1F120R you can contact the distributor directly for product support, shipping queries etc.

Is the LR1F120R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LR1F120R have stock available?

Authorised distributors including Farnell, element14, RS, TE Store and Newark Electronics have stock available or on a lead time for LR1F120R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LR1F120R often in real-time on the comparison pages.

What if I can't find stock of LR1F120R?

You can fill out our help required form which you can use to request a quote for LR1F120R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay