Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Prices starting from US$0.0146
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0212
|
12,060
in stock
|
Buy Now | |
TE Store
from US$0.06
|
821,117
in stock
|
Buy Now | |
Farnell
from US$0.0146
|
53,138
in stock
|
Buy Now | |
element14
from US$0.0147
|
52,538
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
8,116
in stock
|
Buy Now | |
RS Americas
from US$0.0170
|
3,186
in stock
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | LR Series |
Power Rating | 600mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
LR1 1% 10K Resistance Value: 10K Ω Element Type: Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 6.2 x 2.3 mm Through-Hole Resistor | 10K Ω Thin Film General Purpose Resistor 1 % | Part Number: LR1F10K | Internal Number: 1622298-1 | Alias Number: LR1F10KJIT | 6.2 x 2.3 mm | TE Connectivity | TE Store |
RES, 10K, 1%, 600MW, AXIAL, METAL FILM | Farnell |
LR Metal Axial Film Resistor 10K 0.6W | RS |
Res, 10K, 0.6W, Axial, Metal Film | Newark Electronics |
Resistors Metal Film Res 10 Kilohms Pwr-Rtg 0.6 W Tol 1%Axial LR Neohm Series | TE Connectivity LR1F10K | RS Americas |
Where can I find additional details, specifications and documents for a LR1F10K?
Additional datasheets, footprints and schematics for LR1F10K are listed on our Part Details page. You can also find images and similar parts to LR1F10K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR1F10K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR1F10K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR1F10K fall under?
The LR1F10K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LR1F10K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR1F10K you can contact the distributor directly for product support, shipping queries etc.
Is the LR1F10K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR1F10K have stock available?
Authorised distributors including TE Store, Farnell, element14, RS and Newark Electronics have stock available or on a lead time for LR1F10K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR1F10K often in real-time on the comparison pages.
What if I can't find stock of LR1F10K?
You can fill out our help required form which you can use to request a quote for LR1F10K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.