LR1F107K Resistors by TE Connectivity

RES 107K 1% 600MW AXIAL METAL FILM

Status: Unknown
Series: LR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0146

Distributor Stock
Logo for Farnell
Farnell
from US$0.0146
5,134
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0210
5,134
in stock
Buy Now
Logo for element14
element14
from US$0.0147
5,134
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.08
-
Buy Now

Specifications

Resistance 107kohm
Product Range LR Series
Power Rating 600mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Material Metal Film
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Through Hole Thin Film Resistor, Lr Series, 107 Kohm, 600 Mw, - 1%, 350 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity LR1F107K | Newark Electronics
RES, 107K, 1%, 600MW, AXIAL, METAL FILM | element14
Special Order: LR1 1% 107K Resistance Value: 107K Ω Element Type: Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 6.2 x 2.3 mm Through-Hole Resistor | 107K Ω Thin Film General Purpose Resistor 1 % | Part Number: LR1F107K | Internal Number: 1-1622297-5 | 6.2 x 2.3 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LR1F107K?

Additional datasheets, footprints and schematics for LR1F107K are listed on our Part Details page. You can also find images and similar parts to LR1F107K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LR1F107K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR1F107K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LR1F107K fall under?

The LR1F107K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LR1F107K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LR1F107K you can contact the distributor directly for product support, shipping queries etc.

Is the LR1F107K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LR1F107K have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for LR1F107K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LR1F107K often in real-time on the comparison pages.

What if I can't find stock of LR1F107K?

You can fill out our help required form which you can use to request a quote for LR1F107K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay