Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Prices starting from US$0.0108
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0126 |
No stock
|
Buy Now | |
Newark Electronics | US$0.0240 |
43,300
|
Buy Now | |
Rapid Electronics | US$0.0196 |
43,300
|
Buy Now | |
Chip One Stop | US$0.0167 |
43,300
|
Buy Now | |
Distrelec | US$0.0108 |
43,300
|
Buy Now | |
Avnet America | US$0.0154 |
-
|
Buy Now | |
element14 | US$0.0133 |
-
|
Buy Now | |
TE Store | US$0.07 |
-
|
Buy Now |
Resistance | 820ohm |
---|---|
Product Range | LR Series |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Lr0204 1% 820R |Neohm Te Connectivity LR0204F820R | Newark Electronics |
Metal Film Resistors-Through Hole LR0204 1% 820R | Rapid Electronics |
TE Connectivity - AMP Metal Film Resistor LR0204 1% 820R | Distrelec |
Res Metal Film 820 Ohm 1% 1/4W ±100ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
RES, 820R, 1%, 250MW, AXIAL, METAL FILM | element14 |
Special Order: LR0204 1% 820R Resistance Value: 820 Ω Element Type: Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 3.5 x 2 mm Through-Hole Resistor | 820 Ω Thin Film General Purpose Resistor 1 % | Part Number: LR0204F820R | Internal Number: 1622282-1 | Alias Number: LR0204F820RJIT | 3.5 x 2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a LR0204F820R?
Additional datasheets, footprints and schematics for LR0204F820R are listed on our Part Details page. You can also find images and similar parts to LR0204F820R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR0204F820R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR0204F820R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR0204F820R fall under?
The LR0204F820R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LR0204F820R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR0204F820R you can contact the distributor directly for product support, shipping queries etc.
Is the LR0204F820R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR0204F820R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for LR0204F820R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR0204F820R often in real-time on the comparison pages.
What if I can't find stock of LR0204F820R?
You can fill out our help required form which you can use to request a quote for LR0204F820R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.