Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Prices starting from US$0.0107
Resistance | 75kohm |
---|---|
Product Range | LR Series |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Through Hole Thin Film Resistor, Lr Series, 75 Kohm, 250 Mw, - 1%, 200 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity LR0204F75K | Newark Electronics |
RES, 75K, 1%, 250MW, AXIAL, METAL FILM | element14 |
Res Metal Film 75K Ohm 1% 1/4W ±100ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
TE Connectivity - AMP Metal Film Resistor LR0204 1% 75K | Distrelec |
Special Order: LR0204 1% 75K Resistance Value: 75K Ω Element Type: Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 3.5 x 2 mm Through-Hole Resistor | 75K Ω Thin Film General Purpose Resistor 1 % | Part Number: LR0204F75K | Internal Number: 1622277-1 | Alias Number: LR0204F75KJIT | 3.5 x 2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a LR0204F75K?
Additional datasheets, footprints and schematics for LR0204F75K are listed on our Part Details page. You can also find images and similar parts to LR0204F75K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR0204F75K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR0204F75K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR0204F75K fall under?
The LR0204F75K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LR0204F75K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR0204F75K you can contact the distributor directly for product support, shipping queries etc.
Is the LR0204F75K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR0204F75K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for LR0204F75K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR0204F75K often in real-time on the comparison pages.
What if I can't find stock of LR0204F75K?
You can fill out our help required form which you can use to request a quote for LR0204F75K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.