Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Resistance | 680kohm |
---|---|
Product Range | LR Series |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Through Hole Thin Film Resistor, Lr Series, 680 Kohm, 250 Mw, - 1%, 200 V, Axial Leaded |Neohm Te Connectivity LR0204F680K | Newark Electronics |
Where can I find additional details, specifications and documents for a LR0204F680K?
Additional datasheets, footprints and schematics for LR0204F680K are listed on our Part Details page. You can also find images and similar parts to LR0204F680K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR0204F680K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR0204F680K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR0204F680K fall under?
The LR0204F680K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LR0204F680K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR0204F680K you can contact the distributor directly for product support, shipping queries etc.
Is the LR0204F680K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR0204F680K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LR0204F680K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR0204F680K often in real-time on the comparison pages.
What if I can't find stock of LR0204F680K?
You can fill out our help required form which you can use to request a quote for LR0204F680K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.