LR0204F390R Resistors by TE Connectivity

RES 390R 1% 250MW AXIAL METAL FILM

Status: Unknown
Series: LR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0107


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0230
-
Buy Now
Logo for Avnet America Avnet America US$0.0154
-
Buy Now
Logo for element14 element14 US$0.0133
-
Buy Now
Logo for Distrelec Distrelec US$0.0108
-
Buy Now
Logo for TE Store TE Store US$0.07
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 390ohm
Product Range LR Series
Power Rating 250mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Material Metal Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Lr0204 1% 390R |Neohm Te Connectivity LR0204F390R | Newark Electronics
Resistor, 390 Ohm, ± 1%, 250 mW, Axial Leaded, Metal Film (Thin Film), General Purpose | Avnet America
RES, 390R, 1%, 250MW, AXIAL, METAL FILM | element14
TE Connectivity - AMP Metal Film Resistor LR0204 1% 390R | Distrelec
Special Order: LR0204 1% 390R Resistance Value: 390 Ω Element Type: Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 3.5 x 2 mm Through-Hole Resistor | 390 Ω Thin Film General Purpose Resistor 1 % | Part Number: LR0204F390R | Internal Number: 1622226-1 | Alias Number: LR0204F390RJIT | 3.5 x 2 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LR0204F390R?

Additional datasheets, footprints and schematics for LR0204F390R are listed on our Part Details page. You can also find images and similar parts to LR0204F390R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LR0204F390R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR0204F390R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LR0204F390R fall under?

The LR0204F390R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LR0204F390R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LR0204F390R you can contact the distributor directly for product support, shipping queries etc.

Is the LR0204F390R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LR0204F390R have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and TE Store have stock available or on a lead time for LR0204F390R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LR0204F390R often in real-time on the comparison pages.

What if I can't find stock of LR0204F390R?

You can fill out our help required form which you can use to request a quote for LR0204F390R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay