LR0204F270K Resistors by TE Connectivity

RES 270K 1% 250MW AXIAL METAL FILM

Status: Unknown
Series: LR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0150

Distributor Stock
Logo for Newark
Newark
from US$0.0150
No stock
Buy Now

Specifications

Resistance 270kohm
Product Range LR Series
Power Rating 250mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Material Metal Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Through Hole Thin Film Resistor, Lr Series, 270 Kohm, 250 Mw, - 1%, 200 V, Axial Leaded |Neohm Te Connectivity LR0204F270K | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LR0204F270K?

Additional datasheets, footprints and schematics for LR0204F270K are listed on our Part Details page. You can also find images and similar parts to LR0204F270K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LR0204F270K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR0204F270K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LR0204F270K fall under?

The LR0204F270K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LR0204F270K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LR0204F270K you can contact the distributor directly for product support, shipping queries etc.

Is the LR0204F270K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LR0204F270K have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for LR0204F270K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LR0204F270K often in real-time on the comparison pages.

What if I can't find stock of LR0204F270K?

You can fill out our help required form which you can use to request a quote for LR0204F270K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay