LR0204F1K0 Resistors by TE Connectivity

RES 1K 1% 250MW AXIAL METAL FILM

Status: Unknown
Series: LR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0122

Distributor Stock
Logo for Farnell
Farnell
from US$0.0122
16,298
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0180
16,509
in stock
Buy Now
Logo for element14
element14
from US$0.0132
16,328
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.07
-
Buy Now

Specifications

Resistance 1kohm
Product Range LR Series
Power Rating 250mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Material Metal Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Res, Metal Film, 1K, 1%, 200V, Axial | Newark Electronics
RES, 1K, 1%, 250MW, AXIAL, METAL FILM | element14
Special Order: LR0204 1% 1K0 Resistance Value: 1K Ω Element Type: Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 3.5 x 2 mm Through-Hole Resistor | 1K Ω Thin Film General Purpose Resistor 1 % | Part Number: LR0204F1K0 | Internal Number: 1622180-1 | Alias Number: LR0204F1K0JIT | 3.5 x 2 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LR0204F1K0?

Additional datasheets, footprints and schematics for LR0204F1K0 are listed on our Part Details page. You can also find images and similar parts to LR0204F1K0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LR0204F1K0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR0204F1K0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LR0204F1K0 fall under?

The LR0204F1K0 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LR0204F1K0 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LR0204F1K0 you can contact the distributor directly for product support, shipping queries etc.

Is the LR0204F1K0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LR0204F1K0 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for LR0204F1K0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LR0204F1K0 often in real-time on the comparison pages.

What if I can't find stock of LR0204F1K0?

You can fill out our help required form which you can use to request a quote for LR0204F1K0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay