Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 8kHz |
Slew Rate | 2.1V/ms |
Supply Voltage Range | 1.6V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single Channel 450nA Precision Nanopower Operational Amplifier | Texas Instruments |
Op-Amp, 8Khz, 2.1V/Ms, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LPV811DBVT?
Additional datasheets, footprints and schematics for LPV811DBVT are listed on our Part Details page. You can also find images and similar parts to LPV811DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPV811DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPV811DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPV811DBVT fall under?
The LPV811DBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LPV811DBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPV811DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the LPV811DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPV811DBVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LPV811DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPV811DBVT often in real-time on the comparison pages.
What if I can't find stock of LPV811DBVT?
You can fill out our help required form which you can use to request a quote for LPV811DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.