LPV801DBVT Amplifiers & Comparators by Texas Instruments

OP-AMP 8KHZ 1.5V/MS SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
515
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.55
71,825
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.91
515
in stock
Buy Now
Logo for element14
element14
from US$1.87
515
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 8kHz
Slew Rate 2.1V/ms
Supply Voltage Range 1.6V to 5.5V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Single, 5.5-V, 8-kHz, ultra low quiescent current (450-nA), 1.6-V min supply, RRO op amp | Texas Instruments
Op-Amp, 8Khz, 1.5V/Ms, Sot-23-5 | Newark Electronics
OP-AMP, 8KHZ, 1.5V/MS, SOT-23-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPV801DBVT?

Additional datasheets, footprints and schematics for LPV801DBVT are listed on our Part Details page. You can also find images and similar parts to LPV801DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPV801DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPV801DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPV801DBVT fall under?

The LPV801DBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LPV801DBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPV801DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the LPV801DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPV801DBVT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LPV801DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPV801DBVT often in real-time on the comparison pages.

What if I can't find stock of LPV801DBVT?

You can fill out our help required form which you can use to request a quote for LPV801DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay