LPV7215MG Amplifiers & Comparators by Texas Instruments

IC COMPARATOR PUSH-PULL SC70-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Comparator Type General Purpose
No. of Comparators 1 Comparator, 1
Response Time 45µs
Supply Voltage Range 1.8V to 5.5V
Comparator Case Style SC-70
No. of Pins 5Pins
IC Output Type Push Pull
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifier Case Style SC-70
No.Comparators 1
Operating Temperature Range -40°C to +125°C
Supply Current 790nA
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPV7215MG?

Additional datasheets, footprints and schematics for LPV7215MG are listed on our Part Details page. You can also find images and similar parts to LPV7215MG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPV7215MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPV7215MG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPV7215MG fall under?

The LPV7215MG is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LPV7215MG when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPV7215MG you can contact the distributor directly for product support, shipping queries etc.

Is the LPV7215MG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPV7215MG have stock available?

There is no stock from authorised distributors for LPV7215MG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPV7215MG often in real-time on the comparison pages.

What if I can't find stock of LPV7215MG?

You can fill out our help required form which you can use to request a quote for LPV7215MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay