LPV324DE4 Amplifiers & Comparators by Texas Instruments

OP AMP QUAD LOW VOLT RRO/P SOIC14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 152kHz
Slew Rate 0.1V/µs
Supply Voltage Range 2.7V to 5V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5V
Amplifier Type Rail - Rail Output (RRO)
Base Number 324
Gain Bandwidth 152kHz
I/O Type Rail-Rail Outputs
IC Generic Number 324
Input Offset Voltage Max 7mV
Logic Function Number 324
Op Amp Type General Purpose
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 5V
Supply Voltage Min 2.7V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPV324DE4?

Additional datasheets, footprints and schematics for LPV324DE4 are listed on our Part Details page. You can also find images and similar parts to LPV324DE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPV324DE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPV324DE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPV324DE4 fall under?

The LPV324DE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LPV324DE4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPV324DE4 you can contact the distributor directly for product support, shipping queries etc.

Is the LPV324DE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPV324DE4 have stock available?

There is no stock from authorised distributors for LPV324DE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPV324DE4 often in real-time on the comparison pages.

What if I can't find stock of LPV324DE4?

You can fill out our help required form which you can use to request a quote for LPV324DE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay